Keystone Electronics Corp. METRIC SCREW TERMINAL (BLUE) 7769-5

Description
Part Number: 7769-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7769-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The METRIC PC SCREW TERMINAL is a vertical, snap-in mounting terminal designed for high-density PCB applications, accepting #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The screw is positioned above board level to avoid solder wicking and is available in color-coded options, with the blue variant (suffix -5) corresponding to part number 7769-5. The terminal has an M4 thread and is supplied with the screw installed and captivated. Dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The METRIC PC SCREW TERMINAL is a vertical, snap-in mounting terminal designed for high-density PCB applications, accepting #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The screw is positioned above board level to avoid solder wicking and is available in color-coded options, with the blue variant (suffix -5) corresponding to part number 7769-5. The terminal has an M4 thread and is supplied with the screw installed and captivated. Dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLUE) - 7769-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLUE)
7769-5
METRIC SCREW TERMINAL (BLUE) 7769-5
Part Number: 7769-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7769-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7769-5
Terminals 7769-5
Terminals PC SCREW TERMINAL BLUE M4 VERTICAL

Terminals PC SCREW TERMINAL BLUE M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7769-5 7769-5
Product Name METRIC SCREW TERMINAL (BLUE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1582-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Terminals - Turret Connectors - 36-1583-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details