Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Assembled 7766

Description
Part Number: 7766 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7766 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Description
Part Number: 7766 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7766 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7766 is a metric PC mount screw terminal for horizontal mounting, designed to accept #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features an M4 thread, a brass screw with nickel plating, and is supplied with the screw installed and captivated. The terminal has a 15 A current rating, a mounting height of 7.90 mm, and an overall length of 11.50 mm. It includes four snap-in legs for secure PCB mounting and a binding screw positioned above board level to prevent wicking during wave soldering. Color-coded screw options are available by adding a suffix to the part number.

Datasheet Summary
Powered by GS/AI

The 7766 is a metric PC mount screw terminal for horizontal mounting, designed to accept #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features an M4 thread, a brass screw with nickel plating, and is supplied with the screw installed and captivated. The terminal has a 15 A current rating, a mounting height of 7.90 mm, and an overall length of 11.50 mm. It includes four snap-in legs for secure PCB mounting and a binding screw positioned above board level to prevent wicking during wave soldering. Color-coded screw options are available by adding a suffix to the part number.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Assembled - 7766 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Assembled
7766
M4 PC Mount - Supplied w/Screw-Assembled 7766
Part Number: 7766 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7766 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive

Part Number: 7766

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
7766 Nickel M4 Combo Drive
Red M4 Combo Drive
Black M4 Combo Drive
White M4 Combo Drive
Blue M4 Combo Drive
Green M4 Combo Drive
Yellow M4 Combo Drive

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7766
Terminals 7766
Terminals METRIC SCREW TERM

Terminals METRIC SCREW TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7766 7766
Product Name M4 PC Mount - Supplied w/Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Mini Tubular Terminal, Pin Tip - 1237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Turret Connectors - 36-1613-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details