Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Assembled-Green 7766-6

Description
Part Number: 7766-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7766-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7766-6 is a horizontal, snap-in PC mount screw terminal for M4 thread, with a brass screw installed and captivated, and a green color code. It is rated for 15 amps and accepts #14-22 AWG solid or stranded wire. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. It features an anti-rotational design and mounts via four legs into pre-drilled holes. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The 7766-6 is a horizontal, snap-in PC mount screw terminal for M4 thread, with a brass screw installed and captivated, and a green color code. It is rated for 15 amps and accepts #14-22 AWG solid or stranded wire. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. It features an anti-rotational design and mounts via four legs into pre-drilled holes. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Assembled-Green - 7766-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Assembled-Green
7766-6
M4 PC Mount - Supplied w/Screw-Assembled-Green 7766-6
Part Number: 7766-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7766-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7766-6
Product Name M4 PC Mount - Supplied w/Screw-Assembled-Green
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
PC Terminal Lug .562 long - 680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers