Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Assembled-Black 7766-3

Description
Part Number: 7766-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7766-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7766-3 is a horizontal metric PC screw terminal for mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire, with a brass screw nickel-plated and color-coded black, supplied installed and captivated. It features a stable, no-rock design with four snap-in legs for secure PCB mounting, and binds wire with an M4 thread. The terminal is rated for 15 Amps and has a screw positioned above board level to avoid wicking during wave soldering. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The 7766-3 is a horizontal metric PC screw terminal for mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire, with a brass screw nickel-plated and color-coded black, supplied installed and captivated. It features a stable, no-rock design with four snap-in legs for secure PCB mounting, and binds wire with an M4 thread. The terminal is rated for 15 Amps and has a screw positioned above board level to avoid wicking during wave soldering. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Assembled-Black - 7766-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Assembled-Black
7766-3
M4 PC Mount - Supplied w/Screw-Assembled-Black 7766-3
Part Number: 7766-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7766-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7766-3
Terminals 7766-3
Terminals PC SCREW TERMINAL BLK M4 HORZ

Terminals PC SCREW TERMINAL BLK M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7766-3 7766-3
Product Name M4 PC Mount - Supplied w/Screw-Assembled-Black Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1598-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
#4 Stud Lockwasher Solder Lug - 7314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers