Keystone Electronics Corp. M4 PC Mount - Supplied w/Screw-Unassembled- Black 7765-3

Description
Part Number: 7765-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote Datasheet
Description
Part Number: 7765-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 PC Mount - Supplied w/Screw-Unassembled- Black - 7765-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 PC Mount - Supplied w/Screw-Unassembled- Black
7765-3
M4 PC Mount - Supplied w/Screw-Unassembled- Black 7765-3
Part Number: 7765-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M4

Part Number: 7765-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7765-3
Terminals 7765-3
Terminals PC SCREW TERMINAL BLACK, M4 HORZ

Terminals PC SCREW TERMINAL BLACK, M4 HORZ

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7765-3 7765-3
Product Name M4 PC Mount - Supplied w/Screw-Unassembled- Black Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .250 Quick Fit Terminal - 1203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
#6 Stud Lockwasher Solder Lug - 7312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4117-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details