Keystone Electronics Corp. METRIC SCREW TERMINAL (BLACK) 7762-3

Description
Part Number: 7762-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7762-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7762-3 is a horizontal-mount metric screw terminal designed for PCB mounting, accepting #14-22 AWG solid or stranded wire, with a brass nickel-plated M3 screw installed and captivated. It features a stable no-rock design with four snap-in legs, color-coded black screw, and a 15 Amp current rating. The terminal is mounted vertically above the board level to prevent wicking during wave soldering and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 7762-3 is a horizontal-mount metric screw terminal designed for PCB mounting, accepting #14-22 AWG solid or stranded wire, with a brass nickel-plated M3 screw installed and captivated. It features a stable no-rock design with four snap-in legs, color-coded black screw, and a 15 Amp current rating. The terminal is mounted vertically above the board level to prevent wicking during wave soldering and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLACK) - 7762-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLACK)
7762-3
METRIC SCREW TERMINAL (BLACK) 7762-3
Part Number: 7762-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7762-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7762-3
Product Name METRIC SCREW TERMINAL (BLACK)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1572-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1527-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1595-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers