Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°-Green Screw Captivated 7759-6

Description
Part Number: 7759-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7759-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed for printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. The 45° angle variant with a captivated green screw has a brass terminal with matte tin plating and a brass binding head screw with nickel plating and a painted green head for color identification. It features a stable no-rock design, a 6-32 thread, and shares the same mounting hole pattern as quick-fit terminals. The current rating is 15 amps. The terminal mounts through-hole with dimensions matching the series: 0.315 in [8.0 mm] height, 0.200 in [5.1 mm] length, and 0.150 in [3.8 mm] width.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed for printed circuit boards, accepting #14-22 AWG solid or stranded wire and crimp terminals. The 45° angle variant with a captivated green screw has a brass terminal with matte tin plating and a brass binding head screw with nickel plating and a painted green head for color identification. It features a stable no-rock design, a 6-32 thread, and shares the same mounting hole pattern as quick-fit terminals. The current rating is 15 amps. The terminal mounts through-hole with dimensions matching the series: 0.315 in [8.0 mm] height, 0.200 in [5.1 mm] length, and 0.150 in [3.8 mm] width.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°-Green Screw Captivated - 7759-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°-Green Screw Captivated
7759-6
Slim-Line PC Screw Terminal, 45°-Green Screw Captivated 7759-6
Part Number: 7759-6 Color: Green Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7759-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7759-6
Product Name Slim-Line PC Screw Terminal, 45°-Green Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Turret Connectors - 36-1592-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details