Keystone Electronics Corp. Recessed Bumper-#6 Screw 728

Description
Part Number: 728 Color: Black D Diameter: .750 (19.1) Height: .437 [11.1] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Description
Part Number: 728 Color: Black D Diameter: .750 (19.1) Height: .437 [11.1] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 728 is a recessed bumper with a black rubber BUNA S body, designed for screw mounting with a #6 screw. It has an outside diameter of 0.750 inches (19.1 mm), a height of 0.437 inches (11.1 mm), a base diameter of 0.265 inches (6.7 mm), a center hole diameter of 0.250 inches (6.4 mm), and a washer height of 0.148 inches (3.8 mm). The bumper provides vibration absorption and traction, and is sold individually as part of a series of recessed bumpers with mold-in washers.

Datasheet Summary
Powered by GS/AI

Part number 728 is a recessed bumper with a black rubber BUNA S body, designed for screw mounting with a #6 screw. It has an outside diameter of 0.750 inches (19.1 mm), a height of 0.437 inches (11.1 mm), a base diameter of 0.265 inches (6.7 mm), a center hole diameter of 0.250 inches (6.4 mm), and a washer height of 0.148 inches (3.8 mm). The bumper provides vibration absorption and traction, and is sold individually as part of a series of recessed bumpers with mold-in washers.

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#6 Screw - 728 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#6 Screw
728
Recessed Bumper-#6 Screw 728
Part Number: 728 Color: Black D Diameter: .750 (19.1) Height: .437 [11.1] Material: Rubber Style: Recessed Type: Bumper

Part Number: 728

  • Color: Black
  • D Diameter: .750 (19.1)
  • Height: .437 [11.1]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Vinyl; .437 in.; 0.265 in.; 0.250 in.; 0148 in.; 0.148 in. - 70182665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Vinyl; .437 in.; 0.265 in.; 0.250 in.; 0148 in.; 0.148 in.
70182665
Bumper, Recessed; Vinyl; .437 in.; 0.265 in.; 0.250 in.; 0148 in.; 0.148 in. 70182665
Recessed Bumpers, Rubber Body Material, Black Color Provides excellent traction and shock absorbing qualities Provides excellent traction and shock absorbing qualities.

Recessed Bumpers, Rubber Body Material, Black Color

  • Provides excellent traction and shock absorbing qualities
    Provides excellent traction and shock absorbing qualities.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 728 70182665
Product Name Recessed Bumper-#6 Screw Bumper, Recessed; Vinyl; .437 in.; 0.265 in.; 0.250 in.; 0148 in.; 0.148 in.
Unlock Full Specs
to access all available technical data

Similar Products