Keystone Electronics Corp. Recessed Bumper-#8 Screw 723

Description
Part Number: 723 Color: Black D Diameter: .937 (23.8) Height: .375 [9.5] Material: Rubber Style: Recessed Type: Bumper
Request a Quote Datasheet
Description
Part Number: 723 Color: Black D Diameter: .937 (23.8) Height: .375 [9.5] Material: Rubber Style: Recessed Type: Bumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#8 Screw - 723 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#8 Screw
723
Recessed Bumper-#8 Screw 723
Part Number: 723 Color: Black D Diameter: .937 (23.8) Height: .375 [9.5] Material: Rubber Style: Recessed Type: Bumper

Part Number: 723

  • Color: Black
  • D Diameter: .937 (23.8)
  • Height: .375 [9.5]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Vinyl; 0.937 in.; 0.375 in.; 0.375 in.; 0.187 in.; 0.187 in. - 70182660 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Vinyl; 0.937 in.; 0.375 in.; 0.375 in.; 0.187 in.; 0.187 in.
70182660
Bumper, Recessed; Vinyl; 0.937 in.; 0.375 in.; 0.375 in.; 0.187 in.; 0.187 in. 70182660
Rubber Body , Black or Gray , Recessed Bumper Provides excellent traction and shock absorbing qualities.

Rubber Body , Black or Gray , Recessed Bumper
Provides excellent traction and shock absorbing qualities.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 723 70182660
Product Name Recessed Bumper-#8 Screw Bumper, Recessed; Vinyl; 0.937 in.; 0.375 in.; 0.375 in.; 0.187 in.; 0.187 in.
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#8 Screw - 729 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#6 Screw - 724 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#4 Screw - 727 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#10 Screw - 726 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers