Keystone Electronics Corp. Recessed Bumper-#4 Screw 721

Description
Part Number: 721 Color: Black D Diameter: .625 (15.9) Height: .312 [7.9] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Description
Part Number: 721 Color: Black D Diameter: .625 (15.9) Height: .312 [7.9] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 721 recessed bumper is a rubber bumper made of BUNA-S, designed for screw mounting with a #4 screw size. It has a diameter of 0.625 in (15.9 mm), a height of 0.312 in (7.9 mm), and features a recessed design with a washer molded into the base for shock absorption and traction. The part isblack in color.

Datasheet Summary
Powered by GS/AI

The 721 recessed bumper is a rubber bumper made of BUNA-S, designed for screw mounting with a #4 screw size. It has a diameter of 0.625 in (15.9 mm), a height of 0.312 in (7.9 mm), and features a recessed design with a washer molded into the base for shock absorption and traction. The part isblack in color.

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#4 Screw - 721 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#4 Screw
721
Recessed Bumper-#4 Screw 721
Part Number: 721 Color: Black D Diameter: .625 (15.9) Height: .312 [7.9] Material: Rubber Style: Recessed Type: Bumper

Part Number: 721

  • Color: Black
  • D Diameter: .625 (15.9)
  • Height: .312 [7.9]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Rubber, BUNA S; 0.312in.; 0.250 in.; 0.187 in.; 0.125 in. - 70182658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Rubber, BUNA S; 0.312in.; 0.250 in.; 0.187 in.; 0.125 in.
70182658
Bumper, Recessed; Rubber, BUNA S; 0.312in.; 0.250 in.; 0.187 in.; 0.125 in. 70182658
Recessed Bumpers, Rubber Body Material, Black Color Provides excellent traction and shock absorbing qualities Provides excellent traction and shock absorbing qualities.

Recessed Bumpers, Rubber Body Material, Black Color

  • Provides excellent traction and shock absorbing qualities
    Provides excellent traction and shock absorbing qualities.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 721 70182658
Product Name Recessed Bumper-#4 Screw Bumper, Recessed; Rubber, BUNA S; 0.312in.; 0.250 in.; 0.187 in.; 0.125 in.
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#4 Screw - 720 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#6 Screw - 728 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#10 Screw - 726 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers