Keystone Electronics Corp. Recessed Bumper-#4 Screw 720

Description
Part Number: 720 Color: Black D Diameter: .500 (12.7) Height: .250 [6.4] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Description
Part Number: 720 Color: Black D Diameter: .500 (12.7) Height: .250 [6.4] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 720 recessed bumper is a rubber, BUNA-S component designed for shock absorption and traction, with a screw-mounted configuration for #4 screws. It has a diameter (A) of 0.500 inches (12.7 mm), a base diameter (B) of 0.250 inches (6.4 mm), a center diameter (C) of 0.250 inches (6.4 mm), a hole diameter (D) of 0.187 inches (4.7 mm), and a height (E) of 0.125 inches (3.2 mm). The part is black and features a recessed design with a molded-in washer structure.

Datasheet Summary
Powered by GS/AI

The 720 recessed bumper is a rubber, BUNA-S component designed for shock absorption and traction, with a screw-mounted configuration for #4 screws. It has a diameter (A) of 0.500 inches (12.7 mm), a base diameter (B) of 0.250 inches (6.4 mm), a center diameter (C) of 0.250 inches (6.4 mm), a hole diameter (D) of 0.187 inches (4.7 mm), and a height (E) of 0.125 inches (3.2 mm). The part is black and features a recessed design with a molded-in washer structure.

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#4 Screw - 720 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#4 Screw
720
Recessed Bumper-#4 Screw 720
Part Number: 720 Color: Black D Diameter: .500 (12.7) Height: .250 [6.4] Material: Rubber Style: Recessed Type: Bumper

Part Number: 720

  • Color: Black
  • D Diameter: .500 (12.7)
  • Height: .250 [6.4]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Rubber, BUNA S; 0.250in.; 0.250 in.; 0.187 in.; 0.125 in. - 70182657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Rubber, BUNA S; 0.250in.; 0.250 in.; 0.187 in.; 0.125 in.
70182657
Bumper, Recessed; Rubber, BUNA S; 0.250in.; 0.250 in.; 0.187 in.; 0.125 in. 70182657
Recessed Bumpers, Rubber Body Material, Black Color Provides excellent traction and shock absorbing qualities Provides excellent traction and shock absorbing qualities.

Recessed Bumpers, Rubber Body Material, Black Color

  • Provides excellent traction and shock absorbing qualities
    Provides excellent traction and shock absorbing qualities.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 720 70182657
Product Name Recessed Bumper-#4 Screw Bumper, Recessed; Rubber, BUNA S; 0.250in.; 0.250 in.; 0.187 in.; 0.125 in.
Unlock Full Specs
to access all available technical data

Similar Products