Keystone Electronics Corp. For 4 C Cells-All Contacts Insulated 2188

Description
Part Number: 2188 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2188 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 4 C Cells-All Contacts Insulated - 2188 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 4 C Cells-All Contacts Insulated
2188
For 4 C Cells-All Contacts Insulated 2188
Part Number: 2188 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder

Part Number: 2188

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: C
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2188-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2188-ND
Battery Holders, Clips, Contacts 36-2188-ND
Battery Holder (Open) C 4 Cell Solder Lug

Battery Holder (Open) C 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder, C, Panel; Battery Sizes Accepted Keystone - 58K2894 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C, Panel; Battery Sizes Accepted Keystone
58K2894
Battery Holder, C, Panel; Battery Sizes Accepted Keystone 58K2894
BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:C Batteries RoHS Compliant: Yes

BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:C Batteries RoHS Compliant: Yes

Supplier's Site
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 4 - 70182576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 4
70182576
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 4 70182576
Rugged Steel Battery Holder, Corrosion Resistant, Nickel Plate Body Plating Holders: Available with solder lugs, PC lugs or series connections. An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Rugged Steel Battery Holder, Corrosion Resistant, Nickel Plate Body Plating
Holders: Available with solder lugs, PC lugs or series connections.
An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2188 36-2188-ND 58K2894 70182576
Product Name For 4 C Cells-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, C, Panel; Battery Sizes Accepted Keystone Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 4
Type Metal Holder Holder (Open) Metal Holder
Material Steel Rugged Steel
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

9V Cell Densi-Pak Holder - 245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
3 suppliers
SMT Locking Coin Cell Holder for CR1220 - 2894 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell - 1057 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 1 AA Cell-1Contact Insulated - 1139 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers