Keystone Electronics Corp. M-F Nylon Stand, 8-32, 1/2 L 4830

Description
Part Number: 4830 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 4830 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 8-32, 1/2 L - 4830 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 8-32, 1/2 L
4830
M-F Nylon Stand, 8-32, 1/2 L 4830
Part Number: 4830 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4830

  • Length: .500 [12.7]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4830-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4830-ND
Board Spacers, Standoffs 36-4830-ND
"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone - 62W5705 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone
62W5705
Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone 62W5705
SPACER/STANDOFF HEX NYLON 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:22.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Nylon 6/6;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 0.5";TL-Ext 0.375"
70181936
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 0.5";TL-Ext 0.375" 70181936
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4830
Standoffs & Spacers 4830
Standoffs & Spacers .500 NYL stdoff 8-32 Thread

Standoffs & Spacers .500 NYL stdoff 8-32 Thread

Buy Now Datasheet
STANDOFF M/F HEX 8-32 .500
Hong Kong, China
STANDOFF M/F HEX 8-32 .500"L NY
443-4830
STANDOFF M/F HEX 8-32 .500"L NY 443-4830
STANDOFF M/F HEX 8-32 .500"L NY

STANDOFF M/F HEX 8-32 .500"L NY

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4830 36-4830-ND 62W5705 70181936 4830 443-4830
Product Name M-F Nylon Stand, 8-32, 1/2 L Board Spacers, Standoffs Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 0.5";TL-Ext 0.375" Standoffs & Spacers STANDOFF M/F HEX 8-32 .500"L NY
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
3/8 Round Female Standoff - 1549C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/16 Hex Female Standoff - 1894 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers