Keystone Electronics Corp. M-F Nylon Stand, 8-32, 1/4 L 4828

Description
Part Number: 4828 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4828 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff for 8-32 threads, 0.250 in (6.4 mm) length, made of nylon 6/6, with external diameter 0.250 in (6.4 mm) and internal thread depth of 0.130 in (3.3 mm) or 0.150 in (3.8 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff for 8-32 threads, 0.250 in (6.4 mm) length, made of nylon 6/6, with external diameter 0.250 in (6.4 mm) and internal thread depth of 0.130 in (3.3 mm) or 0.150 in (3.8 mm).

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 8-32, 1/4 L - 4828 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 8-32, 1/4 L
4828
M-F Nylon Stand, 8-32, 1/4 L 4828
Part Number: 4828 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4828

  • Length: .250 [6.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4828-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4828-ND
Board Spacers, Standoffs 36-4828-ND
"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4828
Standoffs & Spacers 4828
Standoffs & Spacers M/F HEX STDOFF .250"L 8-32 NYL

Standoffs & Spacers M/F HEX STDOFF .250"L 8-32 NYL

Buy Now Datasheet
Spacer/standoff, Hex Nylon 6.4Mm X 6.4Mm; Standoff Material Keystone - 62W5703 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Nylon 6.4Mm X 6.4Mm; Standoff Material Keystone
62W5703
Spacer/standoff, Hex Nylon 6.4Mm X 6.4Mm; Standoff Material Keystone 62W5703
SPACER/STANDOFF, HEX NYLON 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:15.9mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX NYLON 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:15.9mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4828 36-4828-ND 4828 62W5703
Product Name M-F Nylon Stand, 8-32, 1/4 L Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex Nylon 6.4Mm X 6.4Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1657B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1884 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Swage Standoff - 1608-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers