Keystone Electronics Corp. M-F Nylon Stand, 6-32, 1 3/4 L 4826

Description
Part Number: 4826 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4826 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads and a length of 1.750 inches (44.5 mm), designed for PC 104 applications with an internal thread depth of 0.250 inch (6.4 mm). Constructed from nylon 6/6 with an external diameter of 0.250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads and a length of 1.750 inches (44.5 mm), designed for PC 104 applications with an internal thread depth of 0.250 inch (6.4 mm). Constructed from nylon 6/6 with an external diameter of 0.250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 1 3/4 L - 4826 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 1 3/4 L
4826
M-F Nylon Stand, 6-32, 1 3/4 L 4826
Part Number: 4826 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 4826

  • Length: 1.750 [44.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4826-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4826-ND
Board Spacers, Standoffs 36-4826-ND
"Hex Standoff Threaded #6-32 Nylon 1.750"" (44.45mm) 1 3/4"" Natural"

"Hex Standoff Threaded #6-32 Nylon 1.750"" (44.45mm) 1 3/4"" Natural"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.75";TL-Ext 0.25"
70181934
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.75";TL-Ext 0.25" 70181934
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone - 62W5701 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone
62W5701
Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone 62W5701
SPACER/STANDOFF HEX NYLON 6.4MM X 44.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:47.7mm; Overall Length:44.45mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 44.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:47.7mm; Overall Length:44.45mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4826
Standoffs & Spacers 4826
Standoffs & Spacers M/F HEX STDOFF 1.75"L 6-32 NYL

Standoffs & Spacers M/F HEX STDOFF 1.75"L 6-32 NYL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4826 36-4826-ND 70181934 62W5701 4826
Product Name M-F Nylon Stand, 6-32, 1 3/4 L Board Spacers, Standoffs Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 1.75";TL-Ext 0.25" Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Hex Swage Standoff - 2272-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Swage Standoff - 1604-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers