Keystone Electronics Corp. M-F Nylon Stand, 6-32, 3/8 L 4815

Description
Part Number: 4815 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4815 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in nylon 6/6 for 6-32 thread, with a length of 0.375 in (9.5 mm), external diameter of 0.250 in (6.4 mm), and internal thread depth of 0.250 in (6.4 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in nylon 6/6 for 6-32 thread, with a length of 0.375 in (9.5 mm), external diameter of 0.250 in (6.4 mm), and internal thread depth of 0.250 in (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 3/8 L - 4815 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 3/8 L
4815
M-F Nylon Stand, 6-32, 3/8 L 4815
Part Number: 4815 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Type: Threaded Standoffs

Part Number: 4815

  • Length: .375 [9.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .250 [6.35]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
NYLON M/F HEX STANDOFF - 4815 - Heilind Electronics, Inc.
Wilmington, MA, United States
NYLON M/F HEX STANDOFF
4815
NYLON M/F HEX STANDOFF 4815
NYLON M/F HEX STANDOFF

NYLON M/F HEX STANDOFF

Buy Now
Board Spacers, Standoffs - 36-4815-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4815-ND
Board Spacers, Standoffs 36-4815-ND
"Hex Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4815
Standoffs & Spacers 4815
Standoffs & Spacers NYLON HEX 6-32 3/8"

Standoffs & Spacers NYLON HEX 6-32 3/8"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.375";TL-Ext 0.25"
70181928
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.375";TL-Ext 0.25" 70181928
Nylon Male⁄Female 0.250 Hex Standoff

Nylon Male⁄Female 0.250 Hex Standoff

Supplier's Site
Spacer/standoff, Hex Nylon 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W5690 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Nylon 6.4Mm X 9.5Mm; Standoff Material Keystone
62W5690
Spacer/standoff, Hex Nylon 6.4Mm X 9.5Mm; Standoff Material Keystone 62W5690
SPACER/STANDOFF, HEX NYLON 6.4MM X 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:15.9mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX NYLON 6.4MM X 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:15.9mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4815 4815 36-4815-ND 4815 70181928 62W5690
Product Name M-F Nylon Stand, 6-32, 3/8 L NYLON M/F HEX STANDOFF Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.375";TL-Ext 0.25" Spacer/standoff, Hex Nylon 6.4Mm X 9.5Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1/2 L - 1902C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
7 suppliers
1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Board Spacers, Standoffs - 36-1628-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers