Keystone Electronics Corp. M-F Nylon Stand, 4-40, 1 3/4 L 4812

Description
Part Number: 4812 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4812 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff for 4-40 thread, 1.750 inches (44.5 mm) long, made of nylon 6/6, with an external diameter of 0.250 inch (6.4 mm) and internal thread depth of 0.187 inch (4.75 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff for 4-40 thread, 1.750 inches (44.5 mm) long, made of nylon 6/6, with an external diameter of 0.250 inch (6.4 mm) and internal thread depth of 0.187 inch (4.75 mm).

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 4-40, 1 3/4 L - 4812 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 4-40, 1 3/4 L
4812
M-F Nylon Stand, 4-40, 1 3/4 L 4812
Part Number: 4812 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 4812

  • Length: 1.750 [44.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4812-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4812-ND
Board Spacers, Standoffs 36-4812-ND
"Hex Standoff Threaded #4-40 Nylon 1.750"" (44.45mm) 1 3/4"" Natural"

"Hex Standoff Threaded #4-40 Nylon 1.750"" (44.45mm) 1 3/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4812
Standoffs & Spacers 4812
Standoffs & Spacers 1.75 NYL stdoff 4-40 Thread

Standoffs & Spacers 1.75 NYL stdoff 4-40 Thread

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone - 62W5687 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone
62W5687
Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone 62W5687
SPACER/STANDOFF HEX NYLON 6.4MM X 44.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:49.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 44.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:49.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Nylon 6/6;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187"
70182033
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187" 70182033
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187"

Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187"

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4812 36-4812-ND 4812 62W5687 70182033
Product Name M-F Nylon Stand, 4-40, 1 3/4 L Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1589-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1839 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1474A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers