Keystone Electronics Corp. M-F Nylon Stand, 4-40, 1 1/8 L 4807

Description
Part Number: 4807 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4807 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-40 male/female threaded standoff in nylon 6/6, with a length of 1.125 in (28.6 mm), external diameter of 0.250 in (6.4 mm), and internal thread depth of 0.187 in (4.7 mm). The external thread length is 0.187 in (4.7 mm). Designed for PC 104 applications, it is part of a series that includes stainless steel, brass, and aluminum variants, but this variant is specifically nylon with a V-2 flammability rating.

Datasheet Summary
Powered by GS/AI

4-40 male/female threaded standoff in nylon 6/6, with a length of 1.125 in (28.6 mm), external diameter of 0.250 in (6.4 mm), and internal thread depth of 0.187 in (4.7 mm). The external thread length is 0.187 in (4.7 mm). Designed for PC 104 applications, it is part of a series that includes stainless steel, brass, and aluminum variants, but this variant is specifically nylon with a V-2 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 4-40, 1 1/8 L - 4807 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 4-40, 1 1/8 L
4807
M-F Nylon Stand, 4-40, 1 1/8 L 4807
Part Number: 4807 Length: 1.125 [28.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 4807

  • Length: 1.125 [28.6]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4807-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4807-ND
Board Spacers, Standoffs 36-4807-ND
"Hex Standoff Threaded #4-40 Nylon 1.125"" (28.58mm) 1 1/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 1.125"" (28.58mm) 1 1/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4807
Standoffs & Spacers 4807
Standoffs & Spacers M/F HEX STDOFF 1.125"L 4-40 NYL

Standoffs & Spacers M/F HEX STDOFF 1.125"L 4-40 NYL

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone - 62W5682 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone
62W5682
Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone 62W5682
SPACER/STANDOFF HEX NYLON 6.4MM X 28.6MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:33.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 28.6MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:28.6mm; Overall Length:33.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4807 36-4807-ND 4807 62W5682
Product Name M-F Nylon Stand, 4-40, 1 1/8 L Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Nylon 6.4Mm X 28.6Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1855 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers