Keystone Electronics Corp. M-F Nylon Stand, 4-40, 1/2 L 4802

Description
Part Number: 4802 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4802 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 4-40 threads, 0.500 inch (12.7 mm) length, external diameter of 0.250 inch (6.4 mm), internal thread depth of 0.187 inch (4.7 mm), and external thread length of 0.187 inch (4.7 mm). Constructed of nylon 6/6.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 4-40 threads, 0.500 inch (12.7 mm) length, external diameter of 0.250 inch (6.4 mm), internal thread depth of 0.187 inch (4.7 mm), and external thread length of 0.187 inch (4.7 mm). Constructed of nylon 6/6.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 4-40, 1/2 L - 4802 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 4-40, 1/2 L
4802
M-F Nylon Stand, 4-40, 1/2 L 4802
Part Number: 4802 Length: .500 [12.7] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 4802

  • Length: .500 [12.7]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 4802 - 4802 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - 4802
4802
Board Spacers, Standoffs - 4802 4802
Manufacturer: Keystone Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158081-4802 Color: Natural Gender: Male, Female Length: 12.7 mm Material: Nylon Shape: Hex Width: 6.35 mm Categories: Board Spacers, Standoffs Threaded/Unthreaded: Threaded Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: External RoHS: Compliant REACH SVHC: No SVHC Outside Diameter: 6.35 mm

Manufacturer: Keystone Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158081-4802
Color: Natural
Gender: Male, Female
Length: 12.7 mm
Material: Nylon
Shape: Hex
Width: 6.35 mm
Categories: Board Spacers, Standoffs
Threaded/Unthreaded: Threaded
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: External
RoHS: Compliant
REACH SVHC: No SVHC
Outside Diameter: 6.35 mm

Buy Now
Board Spacers, Standoffs - 36-4802-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4802-ND
Board Spacers, Standoffs 36-4802-ND
"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4802
Standoffs & Spacers 4802
Standoffs & Spacers NYLON SPCR M/F 1/2"

Standoffs & Spacers NYLON SPCR M/F 1/2"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.5";TL-Ext 0.187"
70181923
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.5";TL-Ext 0.187" 70181923
Hex Shaped Nylon 6⁄6 Standoff Thread size 4-40 Hex shape.

Hex Shaped Nylon 6⁄6 Standoff

  • Thread size 4-40
    Hex shape.
Supplier's Site
Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone - 62W5677 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone
62W5677
Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone 62W5677
SPACER/STANDOFF HEX NYLON 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4802 4802 36-4802-ND 4802 70181923 62W5677
Product Name M-F Nylon Stand, 4-40, 1/2 L Board Spacers, Standoffs - 4802 Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.5";TL-Ext 0.187" Spacer/standoff Hex Nylon 6.4Mm X 12.7Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2157 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers