Keystone Electronics Corp. Force-Fit Threaded Standoff 4718

Description
Part Number: 4718 Length: .187 [4.74] Material: Stainless Steel Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 4718 Length: .187 [4.74] Material: Stainless Steel Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4718 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4718
Force-Fit Threaded Standoff 4718
Part Number: 4718 Length: .187 [4.74] Material: Stainless Steel Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Thread: 4-40

Part Number: 4718

  • Length: .187 [4.74]
  • Material: Stainless Steel
  • Mounting Hole: .166 [4.2]
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-4718-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4718-ND
Board Spacers, Standoffs 36-4718-ND
Round Standoff Threaded #4-40 Stainless Steel

Round Standoff Threaded #4-40 Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4718 36-4718-ND
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs
Type & Shape Standoff Standoff; Round
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1825 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 2131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1856 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/16 Hex Swage Standoff - 2272-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers