Transistor mica insulator for threaded stud transistors with a 0.125 inch diameter hole and a 0.156 inch outer diameter, designed for thermal management and electrical isolation. Made from 0.003 inch thick mica with dielectric strength rated to 1100°F (593°C), compliant with RoHS standards.
Transistor Mica Insulator RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 99H7376 |
| Product Name | Transistor Mica Insulator Rohs Compliant Keystone |
| Transistor Type | Transistor Mica Insulator Rohs Compliant Keystone |