Keystone Electronics Corp.
5/16 Round Spacer
458
Description
Part Number: 458
Hole Size: #10
Length: 1.500 [38.1]
Material: Phenolic
OD: 5/16 (.312)
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 458
Hole Size: #10
Length: 1.500 [38.1]
Material: Phenolic
OD: 5/16 (.312)
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Suppliers
Part Number: 458
Hole Size: #10
Length: 1.500 [38.1]
Material: Phenolic
OD: 5/16 (.312)
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: 458
- Hole Size: #10
- Length: 1.500 [38.1]
- Material: Phenolic
- OD: 5/16 (.312)
- Shape: Round
- Style: Spacer
- Type: Clear Hole Spacers
- No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
458 |
|
Product Name
|
5/16 Round Spacer |
|
Type & Shape
|
Spacer; Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.3125 inch (7.94 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers