Keystone Electronics Corp. 5/16 Round Spacer 457

Description
Part Number: 457 Hole Size: #10 Length: 1.000 [25.4] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 457 Hole Size: #10 Length: 1.000 [25.4] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 457 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
457
5/16 Round Spacer 457
Part Number: 457 Hole Size: #10 Length: 1.000 [25.4] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 457

  • Hole Size: #10
  • Length: 1.000 [25.4]
  • Material: Phenolic
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
457
Standoffs & Spacers 457
Standoffs & Spacers PHENOLIC SPCR#10X1

Standoffs & Spacers PHENOLIC SPCR#10X1

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 457 457
Product Name 5/16 Round Spacer Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1887 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1838 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers