Keystone Electronics Corp.
5/16 Round Spacer
454
Description
Part Number: 454
Hole Size: #10
Length: .375 [9.5]
Material: Phenolic
OD: 5/16 (.312)
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 454
Hole Size: #10
Length: .375 [9.5]
Material: Phenolic
OD: 5/16 (.312)
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Suppliers
Part Number: 454
Hole Size: #10
Length: .375 [9.5]
Material: Phenolic
OD: 5/16 (.312)
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: 454
- Hole Size: #10
- Length: .375 [9.5]
- Material: Phenolic
- OD: 5/16 (.312)
- Shape: Round
- Style: Spacer
- Type: Clear Hole Spacers
- No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
454 |
|
Product Name
|
5/16 Round Spacer |
|
Type & Shape
|
Spacer; Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
6 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Plastic; Phenolic
Outside Diameter
0.2500 inch (6.35 mm)
View Details
Keystone Electronics Corp.
Mounting
Threaded; Rivet
Material
Metal; Brass; Steel
ANSI (English) Size
8-32 / 8
View Details
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers