Keystone Electronics Corp. Round Economy Spacer 432

Description
Part Number: 432 Hole Size: #8, M4 Length: .750 [19.1] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 432 Hole Size: #8, M4 Length: .750 [19.1] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 432 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
432
Round Economy Spacer 432
Part Number: 432 Hole Size: #8, M4 Length: .750 [19.1] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 432

  • Hole Size: #8, M4
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .232 [5.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-432-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-432-ND
Board Spacers, Standoffs 36-432-ND
"Round Spacer Unthreaded #8 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #8 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer; 0.178 in.; Aluminum; 0.232 in.;0.75 in.; #8 - 70181660 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.178 in.; Aluminum; 0.232 in.;0.75 in.; #8
70181660
Spacer; 0.178 in.; Aluminum; 0.232 in.;0.75 in.; #8 70181660
Aluminum Material Economy Spacers Precision formed Made of flat strip aluminum and rolled on precision equipment. Assures maximum bearing surface, square ends.

Aluminum Material Economy Spacers

  • Precision formed
    Made of flat strip aluminum and rolled on precision equipment. Assures maximum bearing surface, square ends.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 432 36-432-ND 70181660
Product Name Round Economy Spacer Board Spacers, Standoffs Spacer; 0.178 in.; Aluminum; 0.232 in.;0.75 in.; #8
Type & Shape Spacer; Round Spacer; Round Spacer; Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2320 inch (5.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1922 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers