Keystone Electronics Corp. Round Economy Spacer 429

Description
Part Number: 429 Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 429 Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 429 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
429
Round Economy Spacer 429
Part Number: 429 Hole Size: #6, M3.5 Length: 1.500 [38.1] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 429

  • Hole Size: #6, M3.5
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-429-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-429-ND
Board Spacers, Standoffs 36-429-ND
"Round Spacer Unthreaded #6 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Round Spacer Unthreaded #6 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
429
Standoffs & Spacers 429
Standoffs & Spacers SPACER

Standoffs & Spacers SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 429 36-429-ND 429
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1621-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Hex Female Standoff - 1896 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers