Keystone Electronics Corp. Round Economy Spacer 428

Description
Part Number: 428 Hole Size: #6, M3.5 Length: 1.250 [31.8] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 428 Hole Size: #6, M3.5 Length: 1.250 [31.8] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 428 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
428
Round Economy Spacer 428
Part Number: 428 Hole Size: #6, M3.5 Length: 1.250 [31.8] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 428

  • Hole Size: #6, M3.5
  • Length: 1.250 [31.8]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-428-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-428-ND
Board Spacers, Standoffs 36-428-ND
"Round Spacer Unthreaded #6 Aluminum 1.250"" (31.75mm) 1 1/4"""

"Round Spacer Unthreaded #6 Aluminum 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
428
Standoffs & Spacers 428
Standoffs & Spacers #6 ALUM SPACER

Standoffs & Spacers #6 ALUM SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 428 36-428-ND 428
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Female Standoff - 1548D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers