Keystone Electronics Corp. 5/16 Round Spacer 4263

Description
Part Number: 4263 Finish/Plating: Clear Iridite Hole Size: #10 Length: .500 [12.7] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 4263 Finish/Plating: Clear Iridite Hole Size: #10 Length: .500 [12.7] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is an aluminum round clear hole spacer with a #10 screw clearance, 0.500 inch (12.7 mm) length, and 0.312 inch (7.9 mm) outer diameter. It is marked with the catalog number 4263, manufactured from aluminum conforming to ASTM B211 and finished with clear iridite per MIL-C-5541. The spacer is designed for commercial and military use, with mechanical strength suitable for high compression and tension loads.

Datasheet Summary
Powered by GS/AI

The part is an aluminum round clear hole spacer with a #10 screw clearance, 0.500 inch (12.7 mm) length, and 0.312 inch (7.9 mm) outer diameter. It is marked with the catalog number 4263, manufactured from aluminum conforming to ASTM B211 and finished with clear iridite per MIL-C-5541. The spacer is designed for commercial and military use, with mechanical strength suitable for high compression and tension loads.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 4263 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
4263
5/16 Round Spacer 4263
Part Number: 4263 Finish/Plating: Clear Iridite Hole Size: #10 Length: .500 [12.7] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 4263

  • Finish/Plating: Clear Iridite
  • Hole Size: #10
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-4263-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4263-ND
Board Spacers, Standoffs 36-4263-ND
"Round Spacer Unthreaded #10 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #10 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Board Spacers, Standoffs - 4263 - 4263 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - 4263
4263
Board Spacers, Standoffs - 4263 4263
Manufacturer: Keystone Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106472-4263 Color: Natural Gender: Female, Female Length: 12.7 mm Material: Aluminium Plating: Iridite Categories: Board Spacers, Standoffs Case / Package: Aluminum Threaded/Unthreaded: Unthreaded Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Outside Diameter: 7.9248 mm Inside Diameter: 4.9784 mm

Manufacturer: Keystone Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106472-4263
Color: Natural
Gender: Female, Female
Length: 12.7 mm
Material: Aluminium
Plating: Iridite
Categories: Board Spacers, Standoffs
Case / Package: Aluminum
Threaded/Unthreaded: Unthreaded
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Outside Diameter: 7.9248 mm
Inside Diameter: 4.9784 mm

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
4263
Standoffs & Spacers 4263
Standoffs & Spacers SPACER Replaced NC1115910A

Standoffs & Spacers SPACER Replaced NC1115910A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4263 36-4263-ND 4263 4263
Product Name 5/16 Round Spacer Board Spacers, Standoffs Board Spacers, Standoffs - 4263 Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 1644 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Round Female Standoff - 1866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers