Keystone Electronics Corp. Round Economy Spacer 422

Description
Part Number: 422 Hole Size: #4, M3 Length: 1.500 [38.1] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 422 Hole Size: #4, M3 Length: 1.500 [38.1] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 422 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
422
Round Economy Spacer 422
Part Number: 422 Hole Size: #4, M3 Length: 1.500 [38.1] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 422

  • Hole Size: #4, M3
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-422-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-422-ND
Board Spacers, Standoffs 36-422-ND
"Round Spacer Unthreaded #4 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Round Spacer Unthreaded #4 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 422 36-422-ND
Product Name Round Economy Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Swage Standoff - 1608-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1837 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Board Spacers, Standoffs - 36-1652-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers