Keystone Electronics Corp. Round Economy Spacer 420

Description
Part Number: 420 Hole Size: #4, M3 Length: 1.000 [25.4] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 420 Hole Size: #4, M3 Length: 1.000 [25.4] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 420 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
420
Round Economy Spacer 420
Part Number: 420 Hole Size: #4, M3 Length: 1.000 [25.4] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 420

  • Hole Size: #4, M3
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Standoff And Spacer - 582-420 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-420
Standoff And Spacer 582-420
ROUND SPACER #4 ALUMINUM 1" Product overview: 420 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-420 can be used for catalog matching and distributor lookup.

ROUND SPACER #4 ALUMINUM 1" Product overview: 420 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - 36-420-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-420-ND
Board Spacers, Standoffs 36-420-ND
"Round Spacer Unthreaded #4 Aluminum 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded #4 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 420 582-420 36-420-ND
Product Name Round Economy Spacer Standoff And Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Standoff Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .375 L, F-F Brass Standoff - 1802D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 1657B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers