Keystone Electronics Corp. Standard Binding Post Strip 4191

Description
Part Number: 4191 # of Terminals: 5 Length: 3.000 [76.2] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
Request a Quote
Description
Part Number: 4191 # of Terminals: 5 Length: 3.000 [76.2] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Binding Post Strip, part number 4191, from Keystone Electronics Corp. features five terminals and is constructed from phenolic material rated for XP applications. It has a length of 3.000 inches (76.2 mm) and a width of 0.625 inches (15.9 mm). This terminal strip is designed for standard binding post applications, making it suitable for various electrical connections. The product's specifications indicate its potential use in projects requiring reliable and durable terminal connections.

Datasheet Summary
Powered by GS/AI

The Standard Binding Post Strip, part number 4191, from Keystone Electronics Corp. features five terminals and is constructed from phenolic material rated for XP applications. It has a length of 3.000 inches (76.2 mm) and a width of 0.625 inches (15.9 mm). This terminal strip is designed for standard binding post applications, making it suitable for various electrical connections. The product's specifications indicate its potential use in projects requiring reliable and durable terminal connections.

Suppliers

Company
Product
Description
Supplier Links
Standard Binding Post Strip - 4191 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Standard Binding Post Strip
4191
Standard Binding Post Strip 4191
Part Number: 4191 # of Terminals: 5 Length: 3.000 [76.2] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]

Part Number: 4191

  • # of Terminals: 5
  • Length: 3.000 [76.2]
  • Material: Phenolic, XP
  • Style: Binding Post
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .625 [15.9]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4191
Product Name Standard Binding Post Strip
Material Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 2201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers