Keystone Electronics Corp. Round Economy Spacer 419

Description
Part Number: 419 Hole Size: #4, M3 Length: .875 [22.2] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 419 Hole Size: #4, M3 Length: .875 [22.2] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round economy spacers made of aluminum feature a clear hole for screw clearance and are designed for mechanical spacing applications. Part 419 has a length of 0.875 inches (22.2 mm), an outside diameter of 0.167 inches (4.2 mm), and is compatible with #4 screws. The spacer is made from aluminum conforming to ASTM B211 with clear iridite coating per MIL-C-5541. It has square ends and a tight joint on the outside diameter, ensuring maximum bearing surface.

Datasheet Summary
Powered by GS/AI

Round economy spacers made of aluminum feature a clear hole for screw clearance and are designed for mechanical spacing applications. Part 419 has a length of 0.875 inches (22.2 mm), an outside diameter of 0.167 inches (4.2 mm), and is compatible with #4 screws. The spacer is made from aluminum conforming to ASTM B211 with clear iridite coating per MIL-C-5541. It has square ends and a tight joint on the outside diameter, ensuring maximum bearing surface.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 419 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
419
Round Economy Spacer 419
Part Number: 419 Hole Size: #4, M3 Length: .875 [22.2] Material: Aluminum OD: .167 [4.3] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 419

  • Hole Size: #4, M3
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .167 [4.3]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-419-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-419-ND
Board Spacers, Standoffs 36-419-ND
"Round Spacer Unthreaded #4 Aluminum 0.875"" (22.23mm) 7/8"""

"Round Spacer Unthreaded #4 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 419 36-419-ND
Product Name Round Economy Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Swage Standoff - 1546B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Board Spacers, Standoffs - 36-1624-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers