Keystone Electronics Corp. Standard Binding Post Strip 4188

Description
Part Number: 4188 # of Terminals: 2 Length: 1.687 [42.8] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
Request a Quote Datasheet
Description
Part Number: 4188 # of Terminals: 2 Length: 1.687 [42.8] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Binding Post Strip - 4188 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Standard Binding Post Strip
4188
Standard Binding Post Strip 4188
Part Number: 4188 # of Terminals: 2 Length: 1.687 [42.8] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]

Part Number: 4188

  • # of Terminals: 2
  • Length: 1.687 [42.8]
  • Material: Phenolic, XP
  • Style: Binding Post
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .625 [15.9]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4188
Product Name Standard Binding Post Strip
Material Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 2157 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 1457E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers