Keystone Electronics Corp.
Standard Binding Post Strip
4173
Description
Part Number: 4173
# of Terminals: 7
Length: 3.875 [98.4]
Material: FiberGlass
Width: .625 [15.9]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4173
# of Terminals: 7
Length: 3.875 [98.4]
Material: FiberGlass
Width: .625 [15.9]
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard Binding Post Strip
4173
Part Number: 4173
# of Terminals: 7
Length: 3.875 [98.4]
Material: FiberGlass
Width: .625 [15.9]
Part Number: 4173
- # of Terminals: 7
- Length: 3.875 [98.4]
- Material: FiberGlass
- Width: .625 [15.9]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4173 |
|
Product Name
|
Standard Binding Post Strip |
|
Material
|
FiberGlass
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Female Standoff; Round; Hex
Mounting
Threaded
Material
Plastic; Nylon or Polyamide
View Details
4 suppliers
Keystone Electronics Corp.
Mounting
Threaded; Rivet
Material
Metal; Brass; Steel
ANSI (English) Size
8-32 / 8
View Details
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
5 suppliers