Keystone Electronics Corp. Round Economy Spacer 417

Description
Part Number: 417 Hole Size: #8, M4 Length: .625 [15.9] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 417 Hole Size: #8, M4 Length: .625 [15.9] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 417 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
417
Round Economy Spacer 417
Part Number: 417 Hole Size: #8, M4 Length: .625 [15.9] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 417

  • Hole Size: #8, M4
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .232 [5.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-417-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-417-ND
Board Spacers, Standoffs 36-417-ND
"Round Spacer Unthreaded #8 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #8 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
417
Standoffs & Spacers 417
Standoffs & Spacers ALM SPCR #8 5/8"

Standoffs & Spacers ALM SPCR #8 5/8"

Buy Now Datasheet
Spacer; Spacer Type Keystone - 94B0598 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
94B0598
Spacer; Spacer Type Keystone 94B0598
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5.893mm; Inner Diameter:4.47mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.232"; Bore Size:4.5mm; Fastener Material:Aluminium; Material:Aluminium RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5.893mm; Inner Diameter:4.47mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.232"; Bore Size:4.5mm; Fastener Material:Aluminium; Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 417 36-417-ND 417 94B0598
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1879 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1784-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Round Female Standoff - 2031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Spacer - 1936 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers