Keystone Electronics Corp. Round Economy Spacer 409

Description
Part Number: 409 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 409 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round economy spacers made of aluminum provide screw clearance for #6 screws and have an outer diameter of 0.193 inches (4.9 mm). The part measures 0.500 inches (12.7 mm) in length. It is designed for applications requiring a clear bore and flat, square ends with a tight outer diameter join. The spacer is RoHS compliant and made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541.

Datasheet Summary
Powered by GS/AI

Round economy spacers made of aluminum provide screw clearance for #6 screws and have an outer diameter of 0.193 inches (4.9 mm). The part measures 0.500 inches (12.7 mm) in length. It is designed for applications requiring a clear bore and flat, square ends with a tight outer diameter join. The spacer is RoHS compliant and made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541.

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 409 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
409
Round Economy Spacer 409
Part Number: 409 Hole Size: #6, M3.5 Length: .500 [12.7] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 409

  • Hole Size: #6, M3.5
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-409-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-409-ND
Board Spacers, Standoffs 36-409-ND
"Round Spacer Unthreaded #6 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #6 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer; Spacer Type Keystone - 62W5103 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
62W5103
Spacer; Spacer Type Keystone 62W5103
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:12.7mm; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Internal Diameter:3.835mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:12.7mm; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Internal Diameter:3.835mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 409 36-409-ND 62W5103
Product Name Round Economy Spacer Board Spacers, Standoffs Spacer; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 2315B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers