Keystone Electronics Corp. Round Economy Spacer 406

Description
Part Number: 406 Hole Size: #6, M3.5 Length: .312 [7.9] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 406 Hole Size: #6, M3.5 Length: .312 [7.9] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 406 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
406
Round Economy Spacer 406
Part Number: 406 Hole Size: #6, M3.5 Length: .312 [7.9] Material: Aluminum OD: .193 [4.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 406

  • Hole Size: #6, M3.5
  • Length: .312 [7.9]
  • Material: Aluminum
  • OD: .193 [4.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-406-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-406-ND
Board Spacers, Standoffs 36-406-ND
"Round Spacer Unthreaded #6 Aluminum 0.313"" (7.95mm) 5/16"""

"Round Spacer Unthreaded #6 Aluminum 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Spacer; Spacer Type Keystone - 19C8914 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
19C8914
Spacer; Spacer Type Keystone 19C8914
SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:7.925mm; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Internal Diameter:3.835mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:4.902mm; Inner Diameter:3.759mm; Overall Length:7.925mm; Body Diameter:0.193"; Bore Size:3.8mm; Fastener Material:Aluminium; Internal Diameter:3.835mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 406 36-406-ND 19C8914
Product Name Round Economy Spacer Board Spacers, Standoffs Spacer; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Swage Standoff - 1608-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1792-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers