Keystone Electronics Corp. 1/4 Round Phenolic Standoff 394

Description
Part Number: 394 Length: 1.000 [25.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 394 Length: 1.000 [25.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Phenolic Standoff - 394 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Phenolic Standoff
394
1/4 Round Phenolic Standoff 394
Part Number: 394 Length: 1.000 [25.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 394

  • Length: 1.000 [25.4]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-394-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-394-ND
Board Spacers, Standoffs 36-394-ND
"Round Standoff Threaded #8-32 Phenolic 1.000"" (25.40mm) 1"" Natural"

"Round Standoff Threaded #8-32 Phenolic 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 394 36-394-ND
Product Name 1/4 Round Phenolic Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Plastic; Phenolic Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1833 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1921E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/16 Round Spacer - 1662 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers