Keystone Electronics Corp. 1/4 Round Phenolic Standoff 390

Description
Part Number: 390 Length: .250 [6.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 390 Length: .250 [6.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Phenolic Standoff - 390 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Phenolic Standoff
390
1/4 Round Phenolic Standoff 390
Part Number: 390 Length: .250 [6.4] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 390

  • Length: .250 [6.4]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-390-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-390-ND
Board Spacers, Standoffs 36-390-ND
"Round Standoff Threaded #8-32 Phenolic 0.250"" (6.35mm) 1/4"" Natural"

"Round Standoff Threaded #8-32 Phenolic 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
390
Standoffs & Spacers 390
Standoffs & Spacers .25 Rd Fem Standoff .250 OD 8-32 Thrd

Standoffs & Spacers .25 Rd Fem Standoff .250 OD 8-32 Thrd

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 390 36-390-ND 390
Product Name 1/4 Round Phenolic Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Plastic; Phenolic Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 7/8 L - 1903F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
5/16 Hex Female Standoff - 1822B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers