Keystone Electronics Corp. 1/4 Round Phenolic Standoff 389

Description
Part Number: 389 Length: 2.000 [50.8] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 389 Length: 2.000 [50.8] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Phenolic Standoff - 389 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Phenolic Standoff
389
1/4 Round Phenolic Standoff 389
Part Number: 389 Length: 2.000 [50.8] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 389

  • Length: 2.000 [50.8]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-389-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-389-ND
Board Spacers, Standoffs 36-389-ND
"Round Standoff Threaded #6-32 Phenolic 2.000"" (50.80mm) 2"" Natural"

"Round Standoff Threaded #6-32 Phenolic 2.000"" (50.80mm) 2"" Natural"

Buy Now Datasheet
ROUND STANDOFF #6-32 PHENOLIC 2
Hong Kong, China
ROUND STANDOFF #6-32 PHENOLIC 2"
443-389
ROUND STANDOFF #6-32 PHENOLIC 2" 443-389
ROUND STANDOFF #6-32 PHENOLIC 2"

ROUND STANDOFF #6-32 PHENOLIC 2"

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 389 36-389-ND 443-389
Product Name 1/4 Round Phenolic Standoff Board Spacers, Standoffs ROUND STANDOFF #6-32 PHENOLIC 2"
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Plastic; Phenolic Phenolic Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers