Keystone Electronics Corp. 1/4 Round Standoff 377

Description
Part Number: 377 Length: .375 [9.5] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 377 Length: .375 [9.5] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Standoff - 377 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Standoff
377
1/4 Round Standoff 377
Part Number: 377 Length: .375 [9.5] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 377

  • Length: .375 [9.5]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Board Spacers, Standoffs - 36-377-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-377-ND
Board Spacers, Standoffs 36-377-ND
"Round Standoff Threaded #4-40 Phenolic 0.375"" (9.53mm) 3/8"" Natural"

"Round Standoff Threaded #4-40 Phenolic 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
377
Standoffs & Spacers 377
Standoffs & Spacers STANDOFF 3/8 X 4-40

Standoffs & Spacers STANDOFF 3/8 X 4-40

Buy Now Datasheet
Standoff, 0.250 Round, Female, 0.375 Length, 4-40 Thread, Phenolic - 70182342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, 0.250 Round, Female, 0.375 Length, 4-40 Thread, Phenolic
70182342
Standoff, 0.250 Round, Female, 0.375 Length, 4-40 Thread, Phenolic 70182342
Standoff, 0.250 Round, Female, 0.375 Length, 4-40 Thread, Phenolic

Standoff, 0.250 Round, Female, 0.375 Length, 4-40 Thread, Phenolic

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 377 36-377-ND 377 70182342
Product Name 1/4 Round Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, 0.250 Round, Female, 0.375 Length, 4-40 Thread, Phenolic
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Female Standoff; Round
Mounting Threaded
Material Plastic; Phenolic Phenolic Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
.156 Hex, .375 L, F-F Alum Standoff - 1797D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers