Keystone Electronics Corp.
1/4 Round Spacer
368
Description
Part Number: 368
Hole Size: #6, M3.5
Length: .375 [9.5]
Material: Phenolic
OD: .250 [6.4]
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 368
Hole Size: #6, M3.5
Length: .375 [9.5]
Material: Phenolic
OD: .250 [6.4]
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
Request a Quote
Email Supplier
Suppliers
Part Number: 368
Hole Size: #6, M3.5
Length: .375 [9.5]
Material: Phenolic
OD: .250 [6.4]
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
Part Number: 368
- Hole Size: #6, M3.5
- Length: .375 [9.5]
- Material: Phenolic
- OD: .250 [6.4]
- Shape: Round
- Style: Spacer
- Type: Clear Hole Spacers
Buy Now
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
368 |
|
Product Name
|
1/4 Round Spacer |
|
Type & Shape
|
Spacer; Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
6 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Material
Brass
ANSI (English) Size
4-40 / 4
View Details
2 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
4 suppliers