Keystone Electronics Corp. Male-Male Hinged Standoff 359

Description
Part Number: 359 Finish/Plating: Zinc & Yellow Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 359 Finish/Plating: Zinc & Yellow Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male-Male Hinged Standoff - 359 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male-Male Hinged Standoff
359
Male-Male Hinged Standoff 359
Part Number: 359 Finish/Plating: Zinc & Yellow Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Thread: 8-32

Part Number: 359

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 8-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-359-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-359-ND
Board Spacers, Standoffs 36-359-ND
"Round Standoff Threaded #8-32 Brass 0.500"" (12.70mm) 1/2"" Yellow"

"Round Standoff Threaded #8-32 Brass 0.500"" (12.70mm) 1/2"" Yellow"

Buy Now Datasheet
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Keystone - 58K3100 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Keystone
58K3100
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Keystone 58K3100
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 0.5 In.; #8-32; Brass; Hex; Zinc Plating and Gold Iridite; ASTM-B16 - 70182383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.5 In.; #8-32; Brass; Hex; Zinc Plating and Gold Iridite; ASTM-B16
70182383
Standoff; 0.5 In.; #8-32; Brass; Hex; Zinc Plating and Gold Iridite; ASTM-B16 70182383
Standoff; 0.5 In.; #8-32; Brass; Hex; Zinc Plating and Gold Iridite; ASTM-B16

Standoff; 0.5 In.; #8-32; Brass; Hex; Zinc Plating and Gold Iridite; ASTM-B16

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 359 36-359-ND 58K3100 70182383
Product Name Male-Male Hinged Standoff Board Spacers, Standoffs Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Keystone Standoff; 0.5 In.; #8-32; Brass; Hex; Zinc Plating and Gold Iridite; ASTM-B16
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round Standoff; Hinged Standoff; Round Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
5/16 Round Spacer - 1664 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1450C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers