The 3588TR is a surface-mount blade fuse holder compatible with Littelfuse 891 series and Bussmann ATM-LP series mini blade fuses, rated for 20 amps at 500V AC and operating from -50°C to +145°C. It features matte tin-plated brass contacts, is designed for automated pick-and-place assembly, and is supplied on a 32mm wide tape with 16mm pitch on a 13-inch reel containing 500 pieces. The mount dimensions are 13.5mm in length and 9.9mm in width.
FUSE HOLDER BLADE 500V 20A PCB Product overview: 3588TR from Keystone Electronics Corp. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500V, 20A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-3588TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-3588TR |
| Product Name | 500V 20A Circuit Protection Fuse |
| Mounting | Surface Mount |