Keystone Electronics Corp. Male-Male Hinged Standoff 357

Description
Part Number: 357 Finish/Plating: Zinc & Yellow Chromate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote
Description
Part Number: 357 Finish/Plating: Zinc & Yellow Chromate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male-Male Hinged Standoff, part number 357, from Keystone Electronics Corp. is designed for applications requiring pre-assembly of screws and spacers, which can help reduce final assembly costs. It features a length of 0.500 inches (12.7 mm) and an outer diameter of 0.187 inches (4.7 mm). The standoff is made of brass and is finished with zinc plating and yellow chromate for enhanced durability. It accommodates a 4-40 thread size, making it suitable for various mounting applications. The specially configured inner diameter allows it to grip the outside of the screw shank, ensuring it slides on easily while remaining securely in place.

Datasheet Summary
Powered by GS/AI

The Male-Male Hinged Standoff, part number 357, from Keystone Electronics Corp. is designed for applications requiring pre-assembly of screws and spacers, which can help reduce final assembly costs. It features a length of 0.500 inches (12.7 mm) and an outer diameter of 0.187 inches (4.7 mm). The standoff is made of brass and is finished with zinc plating and yellow chromate for enhanced durability. It accommodates a 4-40 thread size, making it suitable for various mounting applications. The specially configured inner diameter allows it to grip the outside of the screw shank, ensuring it slides on easily while remaining securely in place.

Suppliers

Company
Product
Description
Supplier Links
Male-Male Hinged Standoff - 357 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male-Male Hinged Standoff
357
Male-Male Hinged Standoff 357
Part Number: 357 Finish/Plating: Zinc & Yellow Chromate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Thread: 4-40

Part Number: 357

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .187 [4.7]
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-357-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-357-ND
Board Spacers, Standoffs 36-357-ND
"Round Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"" Yellow"

"Round Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"" Yellow"

Buy Now Datasheet
Spacer, Round, Brass, 0.187In X 12.7Mm; Standoff Material Keystone - 58K3099 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.187In X 12.7Mm; Standoff Material Keystone
58K3099
Spacer, Round, Brass, 0.187In X 12.7Mm; Standoff Material Keystone 58K3099
SPACER, ROUND, BRASS, 0.187IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.187IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 357 36-357-ND 58K3099
Product Name Male-Male Hinged Standoff Board Spacers, Standoffs Spacer, Round, Brass, 0.187In X 12.7Mm; Standoff Material Keystone
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round Standoff; Hinged Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 1958 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1949 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1655-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers