Keystone Electronics Corp. Female-Female Hinged Standoff 354

Description
Part Number: 354 Finish/Plating: Zinc & Yellow Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 354 Finish/Plating: Zinc & Yellow Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female-Female Hinged Standoff - 354 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female-Female Hinged Standoff
354
Female-Female Hinged Standoff 354
Part Number: 354 Finish/Plating: Zinc & Yellow Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Thread: 6-32

Part Number: 354

  • Finish/Plating: Zinc & Yellow Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-354-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-354-ND
Board Spacers, Standoffs 36-354-ND
"Round Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"" Yellow"

"Round Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"" Yellow"

Buy Now Datasheet
Spacer/standoff, Brass, 0.25In X 25.4Mm; Standoff Material Keystone - 59K0404 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 0.25In X 25.4Mm; Standoff Material Keystone
59K0404
Spacer/standoff, Brass, 0.25In X 25.4Mm; Standoff Material Keystone 59K0404
SPACER/STANDOFF, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hinged Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hinged Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 354 36-354-ND 59K0404
Product Name Female-Female Hinged Standoff Board Spacers, Standoffs Spacer/standoff, Brass, 0.25In X 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended) Standoff; Round Standoff; Female Standoff; Hinged Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/16 Round Swage Standoff - 2262-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex M-F Standoff - 2156 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers