Keystone Electronics Corp. 5/16 Round Female Standoff 3500A

Description
Part Number: 3500A Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3500A Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 10-32 thread, 0.375 in (9.5 mm) length, and 0.312 in (7.9 mm) outer diameter, made of aluminum with clear iridite finish. The part is round and designed for mounting applications requiring non-conductive or corrosion-resistant properties.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 10-32 thread, 0.375 in (9.5 mm) length, and 0.312 in (7.9 mm) outer diameter, made of aluminum with clear iridite finish. The part is round and designed for mounting applications requiring non-conductive or corrosion-resistant properties.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Female Standoff - 3500A - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Female Standoff
3500A
5/16 Round Female Standoff 3500A
Part Number: 3500A Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 3500A

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3500A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3500A-ND
Board Spacers, Standoffs 36-3500A-ND
"Round Standoff Threaded #10-32 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #10-32 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3500A
Standoffs & Spacers 3500A
Standoffs & Spacers .375 Fem Stdoff Rnd 10-32 Alum

Standoffs & Spacers .375 Fem Stdoff Rnd 10-32 Alum

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3500A 36-3500A-ND 3500A
Product Name 5/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
3/8 Hex Female Standoff - 1926D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2382 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
3/16 Round Female Standoff - 2028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers