Keystone Electronics Corp. 5/16 Round Female Standoff 3499D

Description
Part Number: 3499D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3499D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 10-32 thread, 0.750 in (19.1 mm) length, with a 0.312 in (7.9 mm) outside diameter and brass construction. The part is listed as 3499D in the 10-32 thread series, with hex head dimensions matching the specified length and thread specification.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 10-32 thread, 0.750 in (19.1 mm) length, with a 0.312 in (7.9 mm) outside diameter and brass construction. The part is listed as 3499D in the 10-32 thread series, with hex head dimensions matching the specified length and thread specification.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Female Standoff - 3499D - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Female Standoff
3499D
5/16 Round Female Standoff 3499D
Part Number: 3499D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 3499D

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3499D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3499D-ND
Board Spacers, Standoffs 36-3499D-ND
"Round Standoff Threaded #10-32 Brass 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #10-32 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3499D
Standoffs & Spacers 3499D
Standoffs & Spacers .750 Fem Stdoff Rnd 10-32 Brass

Standoffs & Spacers .750 Fem Stdoff Rnd 10-32 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3499D 36-3499D-ND 3499D
Product Name 5/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2261-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1548B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers