Keystone Electronics Corp. 5/16 Round Female Standoff 3499B

Description
Part Number: 3499B Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 3499B Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Female Standoff - 3499B - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Female Standoff
3499B
5/16 Round Female Standoff 3499B
Part Number: 3499B Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: 5/16 (.312) Shape: Round Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 3499B

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3499B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3499B-ND
Board Spacers, Standoffs 36-3499B-ND
"Round Standoff Threaded #10-32 Brass 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #10-32 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3499B
Standoffs & Spacers 3499B
Standoffs & Spacers .500 Fem Stdoff Rnd 10-32 Brass

Standoffs & Spacers .500 Fem Stdoff Rnd 10-32 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3499B 36-3499B-ND 3499B
Product Name 5/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers