Keystone Electronics Corp. 1/4 Round Female Standoff 3498

Description
Part Number: 3498 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 3498 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum, 2.000 inches (50.8 mm) long, with an outer diameter of 0.250 inches (6.4 mm) and an 8-32 thread. The part is round in shape and meets RoHS compliance and ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum, 2.000 inches (50.8 mm) long, with an outer diameter of 0.250 inches (6.4 mm) and an 8-32 thread. The part is round in shape and meets RoHS compliance and ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 3498 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
3498
1/4 Round Female Standoff 3498
Part Number: 3498 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs

Part Number: 3498

  • Finish/Plating: Clear Iridite
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-3498-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-3498-ND
Board Spacers, Standoffs 36-3498-ND
"Round Standoff Threaded #8-32 Aluminum 2.000"" (50.80mm) 2"""

"Round Standoff Threaded #8-32 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone - 62W5658 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone
62W5658
Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone 62W5658
SPACER/STANDOFF, ROUND, AL, 2IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Body Diameter:2"RoHS Compliant: Yes

SPACER/STANDOFF, ROUND, AL, 2IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Body Diameter:2"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
3498
Standoffs & Spacers 3498
Standoffs & Spacers RND .250X2.00 ALUM

Standoffs & Spacers RND .250X2.00 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 3498 36-3498-ND 62W5658 3498
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Round, Al, 2In X 50.8Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers